EN
  • EN
  • DE

DS92001TLD/NOPB

Part No DS92001TLD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER BLVDS 1CH 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications BLVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 400Mbps
Number of Channels 1
Delay Time 1.4ns
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 50mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-WSON (3x3)
Win Source Part Number 1035098-DS92001TLD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS92001TLD/NOPB CAD Model

Description

Product Overview: DS92001TLD/NOPB from Texas Instruments

The DS92001TLD/NOPB is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is specifically engineered to cater to a wide range of applications, including but not limited to telecommunications, networking, and data communication systems.

Key Features

  • High-Speed Operation: The DS92001TLD/NOPB is built for rapid data transfer, making it suitable for applications that require fast and reliable communication.
  • Low Power Consumption: With the increasing demand for energy-efficient components, this IC offers low power operation, which helps in reducing the overall power consumption of the system it is integrated into.
  • Robust Interface: It provides a sturdy interface that ensures signal integrity, even in environments with high-electromagnetic interference (EMI) or radio-frequency interference (RFI).
  • Compatibility: The device is designed to be compatible with various industry standards, ensuring easy integration into existing systems and facilitating the design of new systems.

Applications

The DS92001TLD/NOPB is versatile and can be utilized in a multitude of applications. Its high-speed nature makes it an excellent choice for:

  • Telecommunication infrastructure
  • High-speed data acquisition systems
  • Networking equipment such as routers and switches
  • Industrial control and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS92001TLD/NOPB is no exception. The product is manufactured under strict quality control standards and is designed to meet or exceed industry reliability standards. This ensures that the IC will perform consistently over a wide range of temperatures and operating conditions.

Environmental Considerations

The DS92001TLD/NOPB is provided in a lead-free package, reflecting Texas Instruments' dedication to environmental sustainability. The NOPB designation indicates that the product is "No Lead (Pb) / RoHS compliant," making it suitable for use in applications where environmental regulations restrict the use of hazardous substances.

In summary, the DS92001TLD/NOPB from Texas Instruments is an exceptional choice for designers and engineers looking for a reliable, high-speed IC that integrates seamlessly into various applications while maintaining energy efficiency and environmental compliance.

You May Also Be Interested in

Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5373 $55.3730
23+ $4.5434 $104.4982
35+ $4.4014 $154.0490
47+ $4.2594 $200.1918
61+ $4.1175 $251.1675
82+ $3.6915 $302.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess