EN
  • EN
  • DE

EKC-LM3S8962

Part No EKC-LM3S8962
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S8962 EVAL BRD / LM3S8962 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S8962
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1342362-EKC-LM3S8962
Ultra Librarian 3D Model Ultra Librarian EKC-LM3S8962 CAD Model

Description

The EKC-LM3S8962 is a comprehensive evaluation kit from Texas Instruments designed for engineers and developers to facilitate the exploration and development of applications using the Stellaris LM3S8962 microcontroller. This evaluation kit is a robust hardware and software platform that provides a quick and easy way to understand the features and capabilities of the LM3S8962 microcontroller, which is ideal for embedded systems applications.

Key Features

  • Stellaris LM3S8962 Microcontroller: At the heart of the EKC-LM3S8962 is the ARM Cortex-M3 based microcontroller, which offers a perfect blend of performance, power efficiency, and peripheral integration for effective embedded solutions.
  • Integrated Development Environment: The evaluation kit comes with a suite of tools for software development, including the StellarisWare software and comprehensive documentation, which helps in reducing development time.
  • QVGA Display: A color QVGA display is included in the kit, which allows developers to create graphical user interfaces and display system status or debug information.
  • Connectivity Options: The kit supports multiple connectivity options such as Ethernet, CAN, USB Host/Device/OTG, and serial interfaces, providing a versatile platform for communication-centric applications.
  • Expansion Capabilities: Users can expand the capabilities of the evaluation kit with an array of available BoosterPacks and daughter cards, making it a flexible solution for prototyping a wide range of applications.

Applications

The EKC-LM3S8962 Evaluation Kit is suitable for a variety of applications, including industrial control systems, networking, medical devices, and automation. Its rich set of peripherals and interfaces make it an excellent choice for developing sophisticated embedded systems that require real-time control, connectivity, and graphical user interaction.

Support and Resources

Texas Instruments provides extensive support for the EKC-LM3S8962 Evaluation Kit through its online resources, including technical documentation, software updates, and a community forum for discussions and troubleshooting. This ensures that developers have access to the necessary tools and knowledge base to successfully bring their projects to fruition.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess