EN
  • EN
  • DE

EKK-EVALBOT

Part No EKK-EVALBOT
Manufacturer Texas Instruments
Catalog Maker/DIY, Educational
Description KIT EVALBOT W/ARM-KEIL LM3S9B92 / Robot Components Robotics Kit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Maker/DIY, Educational - Robotics Kits
Mfr Texas Instruments
Series Stellaris®
Package Bulk
Configuration Robot Components
Utilized IC / Part LM3S9B92
Contents Board(s) , Cable(s) , Components, Hardware, Wheel(s)
Base Product Number EKK-EVAL
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342331-EKK-EVALBOT
Ultra Librarian 3D Model Ultra Librarian EKK-EVALBOT CAD Model

Description

The Texas Instruments EKK-EVALBOT is a robotic evaluation platform that allows developers and hobbyists to explore the capabilities of the Stellaris ARM Cortex-M3-based microcontrollers. The EVALBOT, designed to be both educational and fun, provides a hands-on approach to learning about embedded system design and control systems.

Key Features

  • Integrated Microcontroller: At the heart of the EKK-EVALBOT is a user-friendly Stellaris LM3S9B92 microcontroller, featuring a high-performance ARM Cortex-M3 core with a maximum speed of 80 MHz.
  • Motor Control: The EVALBOT is equipped with two independent electric motors, which allow for precise movement and control. Users can program the robot to navigate various terrains and obstacles.
  • Sensor Suite: A range of sensors, including bump, wheel, and distance sensors, provide the robot with environmental feedback, enabling autonomous operation and interaction with its surroundings.
  • Expandability: The EVALBOT offers multiple expansion ports for additional sensors, actuators, and communication modules, making it a versatile platform for various projects and applications.
  • On-Board OLED Display: A built-in OLED display allows for real-time feedback and status information, enhancing the user interface and debugging experience.
  • USB Connectivity: The robot can be connected to a computer via USB for programming and debugging, offering an easy-to-use interface for software development.

Educational and Developmental Benefits

The EKK-EVALBOT serves as an excellent tool for education in embedded systems, robotics, and control theory. It provides a practical platform for students and professionals to develop their programming skills and understand the intricacies of robotic systems. The hands-on experience gained from working with the EVALBOT is invaluable for those looking to advance in the field of robotics and embedded system design.

Applications

Due to its flexible design and comprehensive feature set, the EKK-EVALBOT is suitable for a wide range of applications, from simple educational projects to more complex robotic development tasks. Whether it's navigating mazes, performing tasks based on sensor input, or being used in research and development, the EVALBOT is a versatile platform ready to tackle a variety of challenges.

You May Also Be Interested in

Adafruit Industries LLC
MINI AD BLOCKING PI-HOLE KIT WIT
Lowest to $62.0454
Adafruit Industries LLC
INDUCTIVE CHARGE KIT 5V 1.3A MAX
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT NEOTRELLIS M4 WITH ENCL
Lowest to $9.3844
Pololu Corporation
ROMI CHASSIS POWER DIST BOARD
Need more? Email Us
Adafruit Industries LLC
CODE.ORG CIRCUIT PLAYGROUND INDI
Need more? Email Us
Adafruit Industries LLC
GETTING STARTED W/ RASPI 3 A+
Need more? Email Us
Kitronik Ltd.
ELECTRO-FASHION, SEWABLE COIN CE
Lowest to $109.2156
Pololu Corporation
3PI+ 2040 ROBOT HYPER ED KIT
Lowest to $0.2949
Adafruit Industries LLC
PRESSURE-SENSITIVE CONDUCTIVE SH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess