EN
  • EN
  • DE

EKS-LM4F232

Part No EKS-LM4F232
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM4F232 EVAL BRD / LM4F232 Stellaris® ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part LM4F232
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED, Accessories
Base Product Number LM4F
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1342356-EKS-LM4F232
Ultra Librarian 3D Model Ultra Librarian EKS-LM4F232 CAD Model

Description

The Texas Instruments EKS-LM4F232 is a robust evaluation kit designed to provide an efficient and flexible development environment for engineers working on the Stellaris LM4F232 ARM Cortex-M4F based microcontroller. This comprehensive kit is ideal for both professionals and enthusiasts looking to explore the capabilities of the LM4F232 MCU, which is well-suited for a range of applications, including industrial control, medical systems, automotive and home automation.

Key Features

  • High-Performance ARM Cortex-M4F Core: With a floating-point unit operating at up to 80 MHz, the LM4F232 MCU delivers excellent computational performance and efficient handling of floating-point operations.
  • Integrated Development Environment: The kit includes Texas Instruments' sophisticated Code Composer Studio IDE, providing developers with a suite of tools for coding, debugging, and optimization.
  • Extensive Memory: The microcontroller comes with a generous memory configuration, including 256KB Flash and 32KB SRAM, allowing for complex applications and software stacks.
  • USB Connectivity: Built-in USB 2.0 Full Speed interface with Host/Device/OTG capabilities, making it easy to integrate with peripherals and other devices for rapid prototyping.
  • QVGA Display: The evaluation kit boasts a QVGA display providing a graphical interface for user interaction and data visualization.
  • Comprehensive Software Examples: A rich set of software examples and libraries are available, demonstrating the capabilities of the MCU and accelerating the development process.

Package Contents

The EKS-LM4F232 evaluation kit comes with everything needed to get started, including the LM4F232 evaluation board, USB cables, and quickstart guide. The board is equipped with a range of peripherals such as LEDs, buttons, and a potentiometer for analog input, enhancing the hands-on experience for developers.

Design Support

Texas Instruments provides extensive support for the EKS-LM4F232, including detailed documentation, technical reference manuals, and an active online community. With this support, developers can confidently tackle projects knowing they have access to the resources necessary to overcome any design challenges.

You May Also Be Interested in

Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess