EN
  • EN
  • DE

GC2011A-PQ

Part No GC2011A-PQ
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description 3.3V DIGITAL FILTER CHIP | IC FILTER DIGITAL 160QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Filter Type Digital
Number of Filters 2
Supply Voltage (V) 3.1V ~ 3.5V
Mounting Style SMD
Manufacturer Package 160-BQFP
Supplier Device Package 160-QFP (28x28)
Family Part Number GC2011
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 1177048-GC2011A-PQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GC2011A-PQ CAD Model

Description

The GC2011A-PQ by Texas Instruments is a high-performance digital signal processor (DSP) tailored for a wide array of applications requiring efficient and reliable signal processing capabilities. This integrated circuit is part of the renowned GC family, known for its robustness and versatility in handling complex computations and signal manipulation tasks.

Key Features:

  • High-Speed Processing: The GC2011A-PQ is designed to operate at high clock speeds, enabling rapid data throughput and minimizing latency in critical applications.
  • Low Power Consumption: Despite its processing power, this DSP is engineered to maintain low power consumption, making it ideal for portable and battery-operated devices.
  • Flexible Interface Options: With a variety of interface protocols supported, this DSP can easily integrate into existing systems, ensuring seamless communication with other components.
  • Advanced Arithmetic Capabilities: Equipped with a rich set of arithmetic functions, the GC2011A-PQ can handle complex mathematical operations essential for signal processing tasks.
  • Programmable Architecture: The device's programmable nature allows for customization and optimization of signal processing algorithms to meet the specific needs of the application.

Applications:

The versatility of the GC2011A-PQ DSP makes it suitable for a range of applications, including but not limited to:

  • Telecommunications
  • Audio and Video Processing
  • Industrial Control Systems
  • Medical Imaging
  • Instrumentation and Measurement

Technical Specifications:

Parameter Value
Package Type PQFP (Plastic Quad Flat Pack)
Operating Temperature 0°C to 70°C
Supply Voltage Typical 5V
Frequency Dependent on specific model and configuration

Overall, the GC2011A-PQ from Texas Instruments represents a reliable and efficient solution for demanding digital signal processing needs. Its combination of speed, power efficiency, and programmability makes it an excellent choice for designers and engineers looking to enhance their systems with advanced DSP capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
QUAD VIDEO CABLE DRIVER
Lowest to $1.4629
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $12.7184
Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 15kHz 8-uMAX/uSOP
Lowest to $8.9470
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $4.8972
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $14.2748

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess