EN
  • EN
  • DE

HD3SS3202RSVT

Part No HD3SS3202RSVT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description HD3SS3202RSV / USB Switch IC 2 Channel 16-UQFN (2.6x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications USB
Number of Channels 2
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 8GHz
Features Bi-Directional
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number HD3SS3202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HD3SS3202RSVT-ND,296-51122-1,296-51122-2,296-51122-6
Standard Package 250
Win Source Part Number 984152-HD3SS3202RSVT
Ultra Librarian 3D Model Ultra Librarian HD3SS3202RSVT CAD Model

Description

Introducing the Texas Instruments HD3SS3202RSVT

The HD3SS3202RSVT is a cutting-edge USB 3.1 Gen 1 SuperSpeed 2:1 Multiplexer/Demultiplexer switch from Texas Instruments, designed to meet the high-performance requirements of the latest consumer electronics. This versatile device is capable of switching two differentials SuperSpeed USB signals, which makes it a perfect choice for applications that require efficient data transfer and signal integrity.

Key Features

  • SuperSpeed Data Rates: The HD3SS3202RSVT supports data rates of 5 Gbps, enabling quick and efficient data transfer, which is essential for modern high-speed digital applications.
  • Bi-Directional Switching: This device can work as both a multiplexer and a demultiplexer, offering flexibility in managing USB connections and signal routing.
  • Low Power Consumption: Designed with energy efficiency in mind, the HD3SS3202RSVT maintains low power consumption, making it ideal for battery-powered devices.
  • High Signal Integrity: With its excellent signal integrity, the switch ensures minimal signal degradation, providing a reliable and high-quality connection for USB interfaces.
  • Compatibility: It is compatible with various USB standards, including USB 3.1 Gen 1, which ensures broad applicability across different devices and systems.

Applications

Due to its high performance and versatility, the HD3SS3202RSVT is suitable for a wide range of applications, such as:

  • Desktop and Laptop Computers
  • Tablets and Mobile Devices
  • Docking Stations
  • USB Hubs and Peripherals
  • Consumer Electronics

Technical Specifications

The HD3SS3202RSVT comes in a compact 42-pin QFN package and operates over a broad temperature range. Its technical specifications make it an excellent choice for designers looking for a switch that offers both performance and reliability.

In conclusion, the Texas Instruments HD3SS3202RSVT is a superb solution for managing USB 3.1 Gen 1 signals in a variety of electronic devices. Its high-speed capabilities, combined with low power consumption and high signal integrity, make it an indispensable component for modern digital applications.

You May Also Be Interested in

Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7314 $51.1980
170+ $0.6001 $102.0170
260+ $0.5814 $151.1640
360+ $0.5626 $202.5360
460+ $0.5439 $250.1940
620+ $0.4876 $302.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,570 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess