EN
  • EN
  • DE
  • IT

HDC1050DMBR

Part No HDC1050DMBR
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30 s Surface Mount
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -20°C ~ 60°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (3x3)
Family Name HDC1050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42616-6, 296-42616-2, 296-42616-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920096-HDC1050DMBR
Ultra Librarian 3D Model Ultra Librarian HDC1050DMBR CAD Model

Description

The HDC1050DMBR is a high-accuracy, digital humidity sensor with integrated temperature sensor that provides excellent measurement accuracy at very low power. Manufactured by Texas Instruments, this sensor is designed to deliver high performance for a wide range of applications in various industries including consumer electronics, HVAC systems, and environmental monitoring.

Product Features

  • High Accuracy: The HDC1050DMBR offers a typical humidity accuracy of ±2% and a temperature accuracy of ±0.2°C, ensuring precise and reliable readings for critical applications.
  • Low Power Consumption: Designed for battery-powered systems, the HDC1050DMBR operates with very low power consumption, with a supply range of 3V to 5V.
  • Integrated Design: Combining both humidity and temperature sensors in one package, the HDC1050DMBR simplifies design and reduces the footprint on PCBs.
  • Wide Operating Range: This sensor operates over a wide range of humidity (0% to 100% relative humidity) and temperature (-40°C to +125°C), making it suitable for harsh environmental conditions.
  • Digital Output: It features an I2C interface for easy digital communication with microcontrollers and other digital systems.
  • Small Form Factor: The HDC1050DMBR comes in a small 6-pin DFN package, which is ideal for space-constrained applications.

Applications

The HDC1050DMBR is versatile and can be used in a variety of applications, including:

  • Smart thermostats and home automation systems
  • Handheld devices and wearables
  • Medical devices
  • Industrial monitoring and control systems
  • Weather stations

Specifications

Parameter Value Humidity Accuracy ±2% Temperature Accuracy ±0.2°C Supply Voltage 3V to 5V Communication Interface I2C Package 6-pin DFN Operating Range (Humidity) 0% to 100% RH Operating Range (Temperature) -40°C to +125°C

For developers and engineers looking for a reliable and accurate environmental sensor, the HDC1050DMBR from Texas Instruments is an excellent choice that combines performance with ease of integration.

You May Also Be Interested in

Honeywell
SENS HUMI/TEMP 5V ANLG 3.5%V TO5 / Humidity, Temperature 0 ~ 100% RH Analog Voltage ±3.5% RH 50 s Through Hole
Lowest to $145.5224
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
NXP / Nexperia
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R
Lowest to $0.2818
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.8018
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3.5% RH 6 s Surface Mount
Lowest to $2.7852

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2758 $60.8274
7+ $16.6365 $116.4555
10+ $16.1166 $161.1660
13+ $15.5967 $202.7571
17+ $15.0769 $256.3073
23+ $13.5172 $310.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess