EN
  • EN
  • DE

HPA00210DGSR

Part No HPA00210DGSR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LOW RIPPLE CHARGE PUMP WITH LOW / LED Driver IC Output Dimming
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Active
Base Product Number HPA00210
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1164546-HPA00210DGSR
Ultra Librarian 3D Model Ultra Librarian HPA00210DGSR CAD Model

Description

Product Overview: HPA00210DGSR from Texas Instruments

The HPA00210DGSR is a high-performance, mixed-signal integrated circuit from Texas Instruments, designed to cater to a broad range of applications. This precision device is a testament to Texas Instruments' commitment to providing innovative solutions that combine analog and digital technology.

At the heart of the HPA00210DGSR is its robust architecture, which allows for seamless integration into various systems. The IC boasts a compact form factor, thanks to its MSOP-10 (DGSR) package, making it suitable for space-constrained applications. Its small footprint does not compromise on functionality or performance, ensuring it meets the demanding requirements of modern electronic designs.

This product is particularly well-suited for applications that require precise analog-to-digital or digital-to-analog conversion, signal processing, or power management. It's an excellent choice for designers looking to enhance the efficiency and reliability of their systems, whether they are working on consumer electronics, automotive modules, industrial equipment, or communication devices.

Texas Instruments' HPA00210DGSR operates over a wide temperature range, ensuring reliability and consistent performance even in harsh environments. This durability, combined with the product's low power consumption, makes it an eco-friendly option that can contribute to the energy efficiency of the end product.

The integration of advanced technologies and adherence to stringent quality standards in the HPA00210DGSR ensures that it delivers superior performance. Customers can expect a product that not only meets but exceeds their application requirements, backed by Texas Instruments' reputation for excellence in the semiconductor industry.

In conclusion, the HPA00210DGSR from Texas Instruments represents a blend of high precision, reliability, and versatility. Its adoption can lead to enhanced system performance, reduced time-to-market, and a competitive edge in a wide array of technological solutions.

You May Also Be Interested in

National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess