EN
  • EN
  • DE

INA186A3QDBVRQ1

Part No INA186A3QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5  /  Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
-3db Bandwidth 35 kHz
Current - Input Bias 500 pA
Voltage - Input Offset 3 µV
Current - Supply 48µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number INA186
Other Names 296-INA186A3QDBVRQ1TR
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260439-INA186A3QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian INA186A3QDBVRQ1 CAD Model

Description

Product Overview: INA186A3QDBVRQ1 from Texas Instruments

The INA186A3QDBVRQ1 is a high-precision, automotive-grade current-sense amplifier designed by Texas Instruments to cater to the demanding requirements of automotive and industrial applications. This current-sense amplifier is part of TI's extensive portfolio of precision integrated circuits, known for their reliability and performance.

Key Features

  • Accuracy: The INA186A3QDBVRQ1 boasts a low offset voltage of only 35 µV (max) and an impressive gain error of just 0.5% (max), ensuring precise current measurement across a wide range of conditions.
  • Wide Common-Mode Range: It operates over a common-mode range from -0.2V to +26V, making it suitable for a variety of systems, including those with high-side or low-side sensing.
  • High Bandwidth: With a bandwidth of 350 kHz, it can effectively manage fast current changes, which is critical in rapidly changing electrical environments.
  • Quiescent Current: The device maintains power efficiency with a low quiescent current of 260 µA (typical), which is essential for battery-powered applications.

Applications

Designed to meet the stringent requirements of the automotive industry, the INA186A3QDBVRQ1 is AEC-Q100 qualified, making it an ideal choice for a wide range of applications including:

  • Automotive battery monitoring
  • Motor control
  • Power management systems
  • Overcurrent protection
  • Industrial automation systems

Package and Reliability

The INA186A3QDBVRQ1 comes in a compact SOT-23 package, which is conducive for space-constrained applications. The device also features an extended temperature range from -40°C to +125°C, ensuring reliable operation under harsh conditions.

Conclusion

With its high accuracy, wide common-mode range, and low power consumption, the INA186A3QDBVRQ1 from Texas Instruments stands out as a robust solution for current sensing in both automotive and industrial applications. Its compact form factor and operational reliability further solidify its position as a go-to component for designers looking to enhance system performance and safety.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4013 $50.4273
51+ $1.9703 $100.4853
79+ $1.9087 $150.7873
109+ $1.8472 $201.3448
141+ $1.7856 $251.7696
188+ $1.6009 $300.9692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess