EN
  • EN
  • DE

INA209PWR

Part No INA209PWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Current Regulation/Management
Manufacturer Texas Instruments
Win Source Part Number 283407-INA209PWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA209PWR CAD Model

Description

The INA209PWR is a high-performance power monitor device manufactured by Texas Instruments Texas Instruments, a globally recognized leader in the field of semiconductor technology.

  • Integrated Device: Features a 16-bit analog-to-digital converter (ADC) and a two-wire interface compatible with I2C and SMBus.
  • Measurement Capabilities: Measures both high side current and bus voltage.
  • Wide Range of Measurement Capabilities: Measures bus voltages, from 0V to 26V, and shunt voltages from -81.92mV to +81.92mV.
  • Programmable: Programmable conversion time and averaging.
  • Integrated Comparator: Provides a user-settable over-current limit and a programmable latch-off timer.
  • Low Quiescent Current: Only 500µA @ 3.3V.
  • Operating Voltage: Can operate from a single supply ranging from 3V to 5.5V.
  • Package: Compact, space-saving TSSOP package.
  • Compliance: RoHS compliant.

You May Also Be Interested in

STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8582
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess