EN
  • EN
  • DE

INA215CIDCKT

Part No INA215CIDCKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-6 / Current Sense Amplifier 1 Circuit SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Zero-Drift
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Output Type -
Slew Rate 0.4V/µs
Gain Bandwidth Product 40 kHz
Current - Input Bias 28 µA
Voltage - Input Offset 0.55 µV
Current - Supply 65µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number INA215
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353166-INA215CIDCKT
Ultra Librarian 3D Model Ultra Librarian INA215CIDCKT CAD Model

Description

The INA215CIDCKT is a high-precision, bidirectional current-sense amplifier from Texas Instruments, designed to monitor both the direction and magnitude of current flow in various applications. This device is particularly suited for power management systems where accurate current measurement is critical for performance and efficiency.

Key Features

  • High Accuracy: The INA215CIDCKT offers a high level of accuracy for current sensing, which is essential for maintaining system reliability and performance. Its precision makes it ideal for sensitive applications where minute current variations need to be detected and monitored.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range, accommodating a variety of systems and ensuring versatility in different use cases. This feature allows the device to be used in systems with higher voltages without compromising performance or safety.
  • Low Offset Voltage: The device features a low offset voltage, which minimizes error in current measurement and enhances the accuracy of the system.
  • SC70 Packaging: The INA215CIDCKT comes in an SC70 package, which is known for its small footprint. This compact packaging makes it suitable for space-constrained applications without sacrificing functionality.

Applications

The INA215CIDCKT is versatile and can be used in a variety of applications, including:

  • Battery chargers and management systems
  • Power supply control
  • Overcurrent protection circuits
  • Portable devices
  • Automotive systems

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Common-Mode Range -0.3V to +26V
Offset Voltage 250 µV (max)
Package Type SC70
Operating Temperature -40°C to +125°C

The INA215CIDCKT by Texas Instruments is a robust, high-precision current-sense amplifier that brings efficiency and accuracy to a wide range of applications, making it an excellent choice for designers looking for a reliable current measurement solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9763 $53.6965
125+ $0.8011 $100.1375
195+ $0.7761 $151.3395
270+ $0.7510 $202.7700
345+ $0.7260 $250.4700
465+ $0.6509 $302.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,875 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess