The DMN3016LPS from Diodes Incorporated is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed for a wide range of applications. This MOSFET utilizes Diodes Incorporated's advanced trench technology to provide excellent RDS(on) and low gate charge. The device is housed in a PowerDI5060-8 package, which ensures a compact footprint while maintaining good thermal performance.
Key Features
- Low On-Resistance: The DMN3016LPS features a low on-resistance of typically 3.1 mΩ at VGS = 10V, minimizing power loss and improving efficiency in high-current applications.
- High Continuous Drain Current: With a continuous drain current (ID) of 30A, this MOSFET can handle significant power, making it suitable for high-current power supplies and motor control circuits.
- PowerDI5060-8 Package: The compact package is designed for optimized power density, allowing for reduced board space and simplified design in space-constrained applications.
- Thermal Management: The DMN3016LPS's package and construction offer excellent thermal performance, ensuring reliability even under high operating temperatures.
- Gate Charge: A low gate charge (Qg) facilitates faster switching speeds, which is beneficial for switching power supply and DC-DC converter applications.
Applications
The versatility of the DMN3016LPS lends itself to a variety of applications, including:
- DC-DC Converters
- Power Management Functions
- Motor Drives
- Computing Systems
- Power Tools
- LED Lighting
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The DMN3016LPS is no exception and is manufactured to meet high standards for reliability and performance, ensuring customer satisfaction across its applications.