EN
  • EN
  • DE

INA2332AIPWRG4

Part No INA2332AIPWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 2MHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 2mV
Operating Supply Current 415μA
Channel Output Current 48mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 205191-INA2332AIPWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA2332AIPWRG4 CAD Model

Description

The INA2332AIPWRG4 from Texas Instruments is a high-quality, precision instrumentation amplifier that has been designed to offer the ultimate in accuracy and flexibility.

  • Dual, Low-Power: Yes
  • Voltage-Output: Yes
  • Rail-to-Rail Input/Output: Yes
  • Offset Voltage: 25µV (max)
  • Bandwidth: 5.5 MHz
  • Quiescent Current: 350µA per channel
  • Supply Voltage Range: 2.7V to 5.5V
  • Package: TSSOP
  • ESD Protection: Built-in

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess