EN
  • EN
  • DE

INA253A1IPW

Part No INA253A1IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 20TSSOP  /  Current Sense Amplifier 1 Circuit 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Zero-Drift
Package Tube
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2.4V/µs
-3db Bandwidth 350 kHz
Current - Input Bias 90 pA
Current - Supply 1.8mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number INA253
Other Names 296-53070
Standard Package 70
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260425-INA253A1IPW
Ultra Librarian 3D Model Ultra Librarian INA253A1IPW CAD Model

Description

Product Overview: INA253A1IPW by Texas Instruments

The INA253A1IPW is a high-precision, bidirectional current-sense amplifier from Texas Instruments, designed to offer industry-leading performance for accurate current measurement in a wide range of applications. This device is part of TI's extensive portfolio of current-sense amplifiers that are engineered to provide precise current monitoring with minimal power loss.

Key Features

  • High Accuracy: The INA253A1IPW boasts a low offset voltage and high gain accuracy, ensuring precise current measurement even at low current levels.
  • Wide Common-Mode Range: With a common-mode voltage range from -0.2V to +26V, this amplifier can accurately measure current across shunt resistors in a variety of systems, including those that experience common-mode voltage swings.
  • High Bandwidth: The device offers a bandwidth of 350 kHz, which allows for fast current-sense signal response, suitable for high-speed applications.
  • Quiescent Current: Its low quiescent current minimizes power consumption, making it ideal for power-sensitive applications.

Applications

The INA253A1IPW is versatile and can be used in various applications such as:

  • Motor control
  • Battery management systems
  • Power management
  • Overcurrent protection
  • Automotive systems

Package and Reliability

The device is offered in a small, leaded TSSOP-8 package that is optimized for space-constrained applications. The INA253A1IPW is characterized for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Conclusion

With its high accuracy, wide common-mode range, and low quiescent current, the INA253A1IPW from Texas Instruments is an excellent choice for designers who require precise current sensing in both industrial and automotive applications. Its robust package and temperature range make it a reliable component for challenging operating conditions.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3304 $53.3040
23+ $4.3737 $100.5951
36+ $4.2370 $152.5320
49+ $4.1004 $200.9196
64+ $3.9637 $253.6768
85+ $3.5536 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess