EN
  • EN
  • DE

INA260EVM

Part No INA260EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR INA260
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Power Management
Function Current Monitor
Utilized IC / Part INA260
Primary Attributes Current Shunt Monitor
Supplied Contents Board(s), Cable(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number INA260
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 921215-INA260EVM
Ultra Librarian 3D Model Ultra Librarian INA260EVM CAD Model

Description

The INA260EVM is an evaluation module designed by Texas Instruments to facilitate the testing and experimentation of the INA260 Integrated Voltage-Current Power Monitor. This high-precision device is a key tool for engineers and developers seeking to enhance their system's power management capabilities.

Key Features of the INA260EVM

  • High Accuracy: The INA260EVM boasts a high-precision monitoring system, capable of measuring voltage, current, and power with exceptional accuracy. This precision is essential for optimizing power consumption and ensuring the reliability of your applications.
  • Wide Common-Mode Range: With a versatile common-mode voltage range of 0 to 36 V, the module is suitable for a broad array of applications, from battery monitoring to power supply control.
  • User-Friendly Interface: The evaluation module comes with an easy-to-use graphical user interface (GUI) that allows users to interact with the INA260 chip, configuring and retrieving data in real-time.
  • Plug and Play: The INA260EVM is designed for immediate use, connecting to your PC via USB. This ensures a seamless and efficient setup process, allowing you to focus on performance evaluation without the hassle of intricate configurations.

Applications

The versatility of the INA260EVM extends to a wide range of applications, making it an invaluable tool for industries such as telecommunications, computing, and energy systems. Its precise power measurement capabilities are ideal for server power supplies, battery management systems, and power management for consumer electronics.

Technical Support and Resources

Texas Instruments offers extensive support and resources for the INA260EVM, including detailed technical documentation, application notes, and user guides. The TI E2E™ support forums provide a platform for discussion and collaboration, allowing users to share insights and seek advice from a community of experts.

Whether you're a seasoned professional or a newcomer to power monitoring, the INA260EVM is a robust and user-friendly solution that will elevate your projects to the next level.

You May Also Be Interested in

Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess