EN
  • EN
  • DE

INA285AIDR

Part No INA285AIDR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Monitor Regulator High/Low-Side - 8-SOIC
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name INA285
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874611-INA285AIDR
Ultra Librarian 3D Model Ultra Librarian INA285AIDR CAD Model

Description

Product Overview: Texas Instruments INA285AIDR

The INA285AIDR is a precision, bidirectional current sense amplifier from Texas Instruments (TI), designed to offer industry-leading performance for power management and control in a wide range of applications. With its high accuracy and small form factor, the INA285AIDR is a versatile solution for current measurement in both high-side and low-side configurations.

Key Features

  • High Accuracy: The INA285AIDR boasts an impressive gain error of just ±0.1%, ensuring precise current measurement for critical applications. This high level of accuracy is maintained across the entire operating temperature range of -40°C to +125°C.
  • Wide Common-Mode Range: The device can handle common-mode voltages from -14V to +80V, making it suitable for a variety of systems, including those with higher voltage rails.
  • Low Offset Voltage: A low offset voltage of ±35 µV maximizes measurement accuracy, which is essential for monitoring low-value shunt resistors.
  • High Bandwidth: With a bandwidth of 500 kHz, the INA285AIDR can accurately track fast current transients, which is critical for power supply and motor control applications.
  • Quiescent Current: The device operates with a low quiescent current of 900 µA, making it suitable for power-sensitive applications.

Applications

  • Power management in servers and telecom equipment
  • Battery chargers and monitoring
  • Industrial automation and motor control systems
  • Automotive systems, including battery management and safety systems
  • Test and measurement equipment

Package and Reliability

The INA285AIDR comes in a small 8-pin SOIC package, which is ideal for space-constrained applications. It is designed to meet the stringent reliability requirements of industrial and automotive industries, ensuring robust performance in harsh environments.

Design Support

TI provides comprehensive design support for the INA285AIDR, including simulation tools, evaluation modules, and detailed datasheets. Engineers can access a wealth of resources to facilitate the integration of this current sense amplifier into their designs.

Overall, the INA285AIDR from Texas Instruments is a high-performance solution for accurate current measurement, offering a blend of precision, flexibility, and reliability that is unmatched in the industry.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess