EN
  • EN
  • DE

ISO7310CQDQ1

Part No ISO7310CQDQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 1CH GP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 58ns, 58ns
Pulse Width Distortion (Max) 4ns
Rise / Fall Time (Typ) 2.5ns, 2ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7310
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875972-ISO7310CQDQ1
Ultra Librarian 3D Model Ultra Librarian ISO7310CQDQ1 CAD Model

Description

Overview of Texas Instruments ISO7310CQDQ1

The ISO7310CQDQ1 from Texas Instruments is a high-performance, automotive-grade digital isolator designed to meet the stringent requirements of the automotive industry. This robust component is part of Texas Instruments' ISO7310 family of isolators that provide signal isolation for a variety of applications, ensuring reliable communication between different voltage domains while protecting sensitive circuitry from high voltages and noise.

Key Features

  • High Isolation Voltage: With a capability to withstand isolation voltages of up to 3000 V<sub>RMS for 1 minute, the ISO7310CQDQ1 offers excellent protection against electrical surges and transient voltages, making it suitable for use in electrically noisy environments.
  • Robust Electromagnetic Compatibility (EMC): This device is engineered with a high immunity to electromagnetic interference (EMI), ensuring stable performance even in the presence of strong electromagnetic fields.
  • Low Power Consumption: The ISO7310CQDQ1 is optimized for low power operation, which is critical for automotive applications where energy efficiency is a priority.
  • Wide Temperature Range: It is designed to operate reliably over a wide temperature range from -40°C to +125°C, making it suitable for harsh automotive environments.
  • Signal Rate: The device supports up to 100 Mbps of data rate, providing high-speed communication for modern automotive systems.
  • Quality and Reliability: As an automotive-grade product, the ISO7310CQDQ1 meets the AEC-Q100 Grade 1 standard, which ensures high levels of quality and reliability required for automotive applications.

Applications

The ISO7310CQDQ1 is ideal for a variety of applications within the automotive sector. It is commonly used in:

  • Body Control Modules (BCM)
  • Advanced Driver-Assistance Systems (ADAS)
  • Electric Power Steering (EPS)
  • Battery Management Systems (BMS)
  • On-Board Chargers (OBC)
  • Infotainment Systems

With its combination of high isolation, low power, and robust performance, the Texas Instruments ISO7310CQDQ1 digital isolator is an essential component for designers looking to enhance the safety and reliability of automotive electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5957 $50.3398
34+ $2.9504 $100.3136
53+ $2.8582 $151.4846
73+ $2.7660 $201.9180
94+ $2.6738 $251.3372
126+ $2.3972 $302.0472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess