EN
  • EN
  • DE

ISO7342FCQDWRQ1

Part No ISO7342FCQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7342
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-42977-1-ND, 296-42977-6, 296-42977-1, 296-42977-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922094-ISO7342FCQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7342FCQDWRQ1 CAD Model

Description

The ISO7342FCQDWRQ1 is a high-performance, six-channel digital isolator from Texas Instruments, designed to meet stringent automotive standards. This robust component is ideal for use in applications where signal isolation is critical for safety and performance, such as in electric vehicles, industrial automation, and medical equipment.

Key Features:

  • Robust Isolation: With a withstand voltage of 3000 Vrms for 1 minute, the ISO7342FCQDWRQ1 provides reliable electrical isolation between the input and output, ensuring that high-voltage surges and noises do not disrupt the low-voltage side of the system.
  • High-Speed Data Transfer: Capable of achieving data rates up to 25 Mbps, this isolator is suitable for high-speed communication without compromising signal integrity.
  • Low Power Consumption: The device features low power consumption, making it an energy-efficient choice for power-sensitive applications.
  • Automotive Qualified: Qualified for automotive applications, the ISO7342FCQDWRQ1 meets the AEC-Q100 Grade 2 standard, ensuring operation in the extended temperature range of -40°C to +125°C.
  • Fail-Safe Outputs: The isolator's outputs are designed to default to a known state if the input power or signal is lost, providing additional system safety.
  • Wide Supply Range: It supports a wide range of supply voltages from 2.25V to 5.5V, accommodating various system requirements.

Applications:

The ISO7342FCQDWRQ1 is versatile and can be used in multiple applications where isolation is critical. Some of the common applications include:

  • Automotive systems such as Battery Management Systems (BMS), Advanced Driver Assistance Systems (ADAS), and in-vehicle infotainment systems.
  • Industrial automation systems, including Programmable Logic Controllers (PLCs) and motor control.
  • Medical devices that require stringent isolation for patient safety.
  • Renewable energy systems, such as solar inverters and wind turbine controls.

With its combination of high-speed data transfer, low power consumption, robust isolation capabilities, and automotive qualification, the ISO7342FCQDWRQ1 from Texas Instruments is an excellent choice for designers looking to integrate reliable isolation into their systems.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7575 $52.3925
45+ $2.2625 $101.8125
69+ $2.1918 $151.2342
95+ $2.1211 $201.5045
122+ $2.0504 $250.1488
164+ $1.8383 $301.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess