EN
  • EN
  • DE

ISO7720DR

Part No ISO7720DR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV GEN PRP 8SOIC / High-Speed, Robust EMC Reinforced Dual-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.9ns
Rise / Fall Time (Typ) 1.8ns, 1.9ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813422-ISO7720DR
Ultra Librarian 3D Model Ultra Librarian ISO7720DR CAD Model

Description

The ISO7720DR is a high-performance, robust digital isolator manufactured by Texas Instruments. Designed to offer excellent signal integrity with low power consumption, this device is ideal for a wide range of applications, including industrial, medical, automotive, and telecommunications systems. The ISO7720DR is engineered to ensure reliable operation in environments with high levels of electrical noise and where isolation is a critical requirement.

Key Features

  • Isolation Ratings: The ISO7720DR provides reinforced isolation with a withstand voltage of 5.7kV RMS for 1 minute per UL 1577 and is capable of continuous voltage isolation of 1.5kV RMS.
  • Channel Configuration: This device features a 2/0 channel configuration, meaning it has two forward channels and zero reverse channels, making it suitable for unidirectional data transfer applications.
  • High Speed: With a signaling rate of up to 100 Mbps, the ISO7720DR ensures fast data transmission with low propagation delays, typically around 10ns.
  • Low Power Consumption: It operates with a low power consumption, making it suitable for power-sensitive applications.
  • Robust EMC Performance: The device exhibits excellent electromagnetic compatibility (EMC) performance, including low emissions and high immunity to transient electrical disturbances.
  • Wide Temperature Range: The operating temperature range of -40°C to +125°C allows the ISO7720DR to function reliably in extreme environments.

Applications

The ISO7720DR is versatile and can be used in various applications that require high-isolation capabilities. Some common use cases include:

  • Isolated SPI, I2C, or UART interfaces
  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation needs
  • Isolated power supplies
  • Electric vehicles and charging stations
  • Telecommunication infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO7720DR is no exception. The device is available in an 8-pin SOIC package and is specified over the extended industrial temperature range. It adheres to stringent industry standards, ensuring both reliability and performance for critical applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4766 $50.0430
260+ $0.3910 $101.6600
400+ $0.3788 $151.5200
550+ $0.3666 $201.6300
710+ $0.3544 $251.6240
945+ $0.3177 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,040 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess