EN
  • EN
  • DE

OPA846TDB2

Part No OPA846TDB2
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP VFB 1.75GHZ DIE / Op Amp Single Low Noise Amplifier 6-Pin Bare Die Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 625 V/μs
GBP - Gain Bandwidth Product 1.75GHz
Current - Input Bias 10μA
Voltage - Input Offset 150μV
Operating Supply Current 12.6mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range 25°C
Win Source Part Number 791035-OPA846TDB2
Popularity Medium
Supply and Demand Status Limited
Family Name OPA846
Introduction Date December 03, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA846TDB2 CAD Model

Description

The OPA846TDB2 is a high-speed, voltage-feedback operational amplifier from Texas Instruments, designed to deliver precision performance in a wide range of electronic applications. This op-amp boasts a remarkable combination of bandwidth, noise performance, and low power consumption, making it an ideal choice for high-performance systems.

Key Features

  • Wide Bandwidth: The OPA846TDB2 offers a wide bandwidth of 3.9 GHz at a gain of +10 dB, which is perfect for high-speed signal processing applications.
  • Low Noise: With a low voltage noise density of 2.9 nV/√Hz, this operational amplifier ensures a clean signal amplification, minimizing the impact of noise on system performance.
  • Fast Slew Rate: A fast slew rate of 1600 V/µs allows the OPA846TDB2 to handle rapid changes in input signals without distortion, making it suitable for high-speed data acquisition and communication systems.
  • High Output Drive: Capable of delivering a high output current, this amplifier can drive demanding loads with ease, offering versatility in a range of applications.
  • Low Power Consumption: Despite its high-speed capabilities, the OPA846TDB2 maintains low power consumption, which is critical for energy-sensitive designs.

Applications

The OPA846TDB2 is a versatile component that can be used in various applications, including:

  • High-speed data acquisition systems
  • Telecommunications and broadband equipment
  • Active filter blocks
  • Professional video electronics
  • Medical imaging systems
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and the OPA846TDB2 is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance. The device is offered in a compact SOT-23 package, making it suitable for space-constrained applications.

With its exceptional speed, low noise, and efficient power management, the OPA846TDB2 operational amplifier from Texas Instruments stands out as a top-tier component for designers looking to enhance their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess