EN
  • EN
  • DE

ISO7762QDBQRQ1

Part No ISO7762QDBQRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 6CH 16SSOP / CAN Digital Isolator 3000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Type CAN
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/2
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.1ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7762
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336835-ISO7762QDBQRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7762QDBQRQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7762QDBQRQ1

The Texas Instruments ISO7762QDBQRQ1 is a high-performance, six-channel digital isolator with a robust isolation barrier that ensures operational safety and signal integrity in a variety of demanding applications. Designed with the cutting-edge capabilities of Texas Instruments' technology, this component is ideal for use in automotive, industrial, medical, and other environments where electrical isolation is a critical requirement.

Key Features

  • Robust Isolation: With reinforced isolation ratings, the ISO7762QDBQRQ1 provides reliable protection against high voltage transients and enables continued functionality in electrically noisy environments.
  • High Data Rate: The device supports data rates up to 100 Mbps, ensuring fast and accurate data transmission even in systems with high-speed requirements.
  • Low Power Consumption: Its energy-efficient design allows for reduced power consumption, making it suitable for power-sensitive applications.
  • Wide Temperature Range: The isolator operates effectively across a broad temperature range from -40°C to +125°C, accommodating the challenging conditions of automotive and industrial settings.
  • Fail-Safe Outputs: In the event of input power loss or signal path damage, the fail-safe outputs ensure that the device defaults to a known safe state.

Applications

The ISO7762QDBQRQ1 is versatile and can be used in a wide array of applications, including:

  • Automotive systems such as Battery Management Systems (BMS) and Electric Power Steering (EPS)
  • Industrial automation and control systems, including Programmable Logic Controllers (PLCs)
  • Medical equipment requiring stringent isolation standards for patient safety
  • Any system requiring a functional safety certification

Quality and Reliability

As a product designed for use in critical systems, the ISO7762QDBQRQ1 meets the high standards of quality and reliability that Texas Instruments is known for. It is AEC-Q100 qualified, ensuring automotive-grade performance, and it is built to provide long-term reliability in harsh environments.

Package and Availability

The ISO7762QDBQRQ1 comes in a compact, surface-mountable SSOP-16 package, which is conducive to space-constrained applications. It is available for purchase through Texas Instruments and authorized distributors, providing designers with flexibility and convenience in sourcing components for their designs.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8510 $50.0630
32+ $3.1598 $101.1136
50+ $3.0610 $153.0500
68+ $2.9623 $201.4364
88+ $2.8635 $251.9880
117+ $2.5673 $300.3741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess