EN
  • EN
  • DE
  • IT

JFE150DCKT

Part No JFE150DCKT
Manufacturer Texas Instruments
Catalog TRANSISTORS
Description JFET N-CH 40V 50MA SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201805-JFE150DCKT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Discrete Semiconductor Products Transistors JFETs
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 40 V
Drain to Source Voltage (Vdss) 40 V
Current - Drain (Idss) @ Vds (Vgs=0) 24 mA @ 10 V
Voltage - Cutoff (VGS off) @ Id 1.5 V @ 0.1 µA
Ultra Librarian 3D Model Ultra Librarian JFE150DCKT CAD Model

Description

The Texas Instruments JFE150DCKT is a high-performance, low-dropout linear voltage regulator designed to deliver a fixed output voltage with a high level of accuracy. This component is a part of TI's extensive range of power management solutions, tailored to meet the demanding requirements of modern electronic devices.

Key Features

  • Fixed Output Voltage: The JFE150DCKT provides a stable output voltage, ensuring reliable operation for sensitive electronics.
  • Low Dropout: Its low dropout characteristic makes it highly efficient for applications where the input voltage is close to the output voltage.
  • High Accuracy: This regulator offers excellent voltage accuracy, which is critical for precision applications.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, enhancing its reliability and lifespan.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications

The JFE150DCKT is versatile and can be used in various applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Power Supply Modules
  • Telecommunication Equipment

Technical Specifications

Parameter Value Output Voltage Fixed Dropout Voltage Low Accuracy High Thermal Protection Yes Operating Temperature Range Wide

The JFE150DCKT from Texas Instruments is an ideal solution for applications requiring a highly accurate, efficient, and reliable voltage regulation. Its robust design and comprehensive features make it a go-to choice for engineers and designers across a variety of industries.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 190V 7.5A CPT3
Need more? Email Us
Nexperia USA Inc.
MOSFETs 30 / 30 V, 400 / 220 mA N/P-channel Trench MOSFET
Lowest to $0.5283
Infineon Technologies
MOSFETs N-Ch 100V 180A D2PAK-6 OptiMOS 3
Lowest to $10.2126
Nexperia USA Inc.
Bipolar Transistors - BJT Dual +/-60V +6.7A -5.9A 0.73W 130MHz
Lowest to $72.3333
Nexperia USA Inc.
MOSFETs 60 V, 300 mA dual N-channel Trench MOSFET
Lowest to $0.0320
Toshiba Semiconductor and Storage
JFETs N-Ch SM Sig FET -50V NF 0.5dB -1.0nA -30V
Lowest to $0.1421
Infineon Technologies
MOSFETs HIGH POWER_NEW
Lowest to $2.5145
Nexperia USA Inc.
MOSFETs TAPE-7 MOSFET
Lowest to $7.1183
Infineon Technologies
MOSFETs TRENCH <= 40V
Lowest to $0.5332

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.5713 $56.5686
54+ $2.1097 $113.9238
83+ $2.0438 $169.6354
114+ $1.9779 $225.4806
147+ $1.9120 $281.0640
197+ $1.7142 $337.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,540 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess