EN
  • EN
  • DE

JM38510/31401BEA

Part No JM38510/31401BEA
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description RETRIGGERABLE MONOSTABLE MULTIVI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 54LS
Package Tube
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 34 ns
Current - Output High, Low 4mA, 400µA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 166115-JM38510/31401BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/31401BEA CAD Model

Description

The JM38510/31401BEA is a high-performance integrated circuit (IC) produced by Texas Instruments, a renowned global semiconductor company that designs and manufactures advanced digital signal processors and analog ICs.

  • IC Category: Microcircuit digital linear
  • Application: General-purpose digital functions
  • Reliability: Designed to withstand harsh environments and extreme conditions
  • Radiation Resistance: Suitable for space applications
  • Operating Temperature Range: -55 to 125 degrees Celsius
  • Technology: Advanced semiconductor technology
  • Features: High-speed operation and low power consumption
  • Design: Compact design
  • Benefits: Delivers superior performance and reliability, High level of integration, Easy interfacing with other components

You May Also Be Interested in

Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6789 $87.3578
3+ $35.8391 $107.5173
5+ $34.7191 $173.5955
6+ $33.5992 $201.5952
8+ $32.4792 $259.8336
11+ $29.1193 $320.3123
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess