EN
  • EN
  • DE

JM38510/65705BRA

Part No JM38510/65705BRA
Manufacturer Texas Instruments
Description OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1191711-JM38510/65705BRA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JM38510/65705BRA CAD Model

Description

The JM38510/65705BRA is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. Designed to meet rigorous military specifications, this product offers superior performance and reliability for a wide range of applications. The JM38510/65705BRA is part of Texas Instruments' range of space-grade components, ensuring that it can withstand the harsh conditions of space applications, including extreme temperatures and radiation levels.

Key Features

  • Durability: Manufactured to meet or exceed military standards (MIL-STD), this component offers exceptional durability and is capable of operating in the most demanding environments.
  • Temperature Range: With an operating temperature range that typically spans from -55°C to +125°C, the JM38510/65705BRA is built to perform reliably in extreme thermal conditions.
  • Package Type: Enclosed in a robust package, the product is designed to provide protection against physical and environmental stressors.
  • Quality Assurance: Texas Instruments' commitment to quality ensures that each JM38510/65705BRA IC undergoes rigorous testing to guarantee performance standards.

Applications

The JM38510/65705BRA is ideally suited for mission-critical applications where failure is not an option. These applications include:

  • Aerospace and Defense Systems: High-reliability systems such as satellites, avionics, and military hardware often incorporate this component.
  • Space Exploration: Designed for use in outer space, this IC can be found in equipment used for planetary exploration, space stations, and other extraterrestrial ventures.
  • Communications: Reliable communication systems, both terrestrial and space-based, rely on components like the JM38510/65705BRA for continuous operation.

Ordering Information

To purchase the JM38510/65705BRA or to obtain more detailed specifications, customers can visit the Texas Instruments website or contact their sales representatives. Texas Instruments provides comprehensive support and documentation for all their products, ensuring that clients can make the most of their purchase.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6234 $61.8702
6+ $16.9218 $101.5308
10+ $16.3930 $163.9300
13+ $15.8642 $206.2346
17+ $15.3354 $260.7018
22+ $13.7490 $302.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess