EN
  • EN
  • DE

LF442CN

Part No LF442CN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW POWER JFET INPUT OPERATIONAL AMPLIFIERS | IC OPAMP JFET 2 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type J-FET
Slew Rate 1V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 10pA
Voltage - Input Offset 1mV
Supply Current 400μA
Supply Voltage , Single/Dual (±) 10V ~ 36V, ±5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LF442
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1196158-LF442CN
Manufacturer Homepage www.onsemi.com
Family Name LF442C
Introduction Date March 29, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian LF442CN CAD Model

Description

The LF442CN from Texas Instruments is a dual low power operational amplifier (op-amp) that combines enhanced performance and low power consumption, making it an ideal choice for a wide range of applications. This op-amp is characterized by its high input impedance and minimal power draw, which is particularly beneficial for battery-powered electronics and portable devices.

With its JFET (Junction Field-Effect Transistor) input stage, the LF442CN ensures a high input impedance typically around 10^12 Ohms. This feature significantly reduces input bias and offset currents, thereby providing a more accurate signal amplification. Moreover, the device operates with a supply voltage ranging from ±5V to ±15V, allowing for flexibility in various circuit designs.

The LF442CN is designed to offer a slew rate of 1.2 V/µs and a bandwidth of 1 MHz, which makes it an excellent choice for low-frequency applications such as audio processing, sensor signal conditioning, and other analog circuits requiring precision and efficiency. Additionally, the device boasts a low total harmonic distortion (THD), ensuring a clean amplification of audio signals without significant signal degradation.

Featuring a low quiescent current of 500 µA per amplifier, the LF442CN is optimized for power-sensitive applications. This low power consumption, coupled with its wide operating temperature range from 0°C to 70°C, makes the LF442CN a robust and versatile component for use in industrial, consumer, and telecommunication systems.

The LF442CN comes in a standard 8-pin DIP (Dual In-line Package), which is easy to integrate into existing circuit boards and is compatible with various socket configurations. Its pinout is industry-standard, which allows for drop-in replacements and upgrades to existing designs without significant redesigns.

In summary, the LF442CN dual low power operational amplifier from Texas Instruments is a reliable and efficient solution for designers seeking to optimize their systems for low power consumption without sacrificing performance. Its high input impedance, low power draw, and wide supply voltage range make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9403 $66.9403
2+ $54.9254 $109.8508
3+ $53.2090 $159.6270
4+ $51.4926 $205.9704
6+ $49.7762 $298.6572
7+ $44.6269 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,825 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess