The LM10524TMX-A/NOPB is a high-performance, multi-channel power management unit (PMU) designed by Texas Instruments. This advanced integrated circuit is tailored to meet the stringent requirements of portable and space-constrained applications, offering a compact and efficient power management solution.
Key Features
- Multiple Output Channels: It features three step-down DC-DC converters and four low-dropout regulators (LDOs), providing a versatile array of voltage rails for powering various components of an electronic system.
- High Efficiency: The device is optimized for efficiency, which helps to minimize power loss and extend battery life in portable applications.
- Programmable Output Voltage: Output voltages are programmable via an I2C-compatible interface, which allows for dynamic voltage scaling and power optimization.
- Advanced Power Sequencing: It includes configurable power sequencing options, ensuring that each powered device is activated in the correct order upon system startup.
- Thermal Protection: The PMU is equipped with thermal shutdown protection to prevent damage from overheating, enhancing system reliability.
Applications
The LM10524TMX-A/NOPB is ideal for a variety of applications, particularly those that require multiple power rails with high efficiency and compact size. These include:
- Smartphones and Tablets
- Portable Media Players
- Wireless Networking Devices
- GPS and Navigation Systems
Technical Specifications
Some of the technical specifications of the LM10524TMX-A/NOPB include:
- Input Voltage Range: 2.9V to 5.5V
- Output Voltage Range: 0.8V to 3.3V (programmable)
- Output Current: Up to 2A for DC-DC converters and 300mA for LDOs
- Operating Temperature Range: -40°C to +125°C
- Package: 49-bump micro SMD
Quality and Reliability
As with all Texas Instruments products, the LM10524TMX-A/NOPB is manufactured to high standards of quality and reliability. It is available in a lead-free, RoHS-compliant package, ensuring it meets current environmental standards.