EN
  • EN
  • DE

LM1086CS-5.0/NOPB

Part No LM1086CS-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1.5A DDPAK / LDO Regulator Pos 5V 1.5A 4-Pin(3+Tab) TO-263 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 25V
Output Voltage 5V
Voltage Dropout (Maximum) 1.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA ~ 10mA
PSRR 68dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package DDPAK/TO-263-3
Win Source Part Number 778630-LM1086CS-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM1086
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM1086CS-5.0/NOPB CAD Model

Description

Product Overview: LM1086CS-5.0/NOPB

The LM1086CS-5.0/NOPB is a robust low-dropout voltage regulator designed by Texas Instruments, capable of delivering a steady 5V output at a maximum current of 1.5A. This high-performance component is an ideal choice for a wide range of applications that require a stable power supply with a low voltage drop, even at high load currents.

Key Features

  • Output Voltage: Precisely regulated 5V output, ensuring consistent performance for sensitive electronics.
  • Current Capacity: Capable of delivering up to 1.5A of output current, suitable for a variety of medium-power applications.
  • Low Dropout: Exhibits a low dropout performance, which means it maintains regulation with a minimal difference between the input and output voltages.
  • Thermal Protection: Integrated thermal shutdown features protect the device from overheating, enhancing its reliability and longevity.
  • Current Limiting: Built-in current limiting functionality prevents damage to the regulator and the load during fault conditions.
  • Package Type: Housed in a TO-263 package, the LM1086CS-5.0/NOPB is designed for surface-mount technology, making it suitable for modern, compact PCB designs.
  • Lead-Free: Complies with RoHS standards, as indicated by the NOPB (No Lead (Pb)) suffix in its part number, promoting environmentally responsible manufacturing.

Applications

The LM1086CS-5.0/NOPB is versatile and can be used in various electronic devices and systems. Its stable output makes it an excellent choice for:

  • Microcontroller Power Supplies
  • Peripheral Devices
  • Battery-Powered Equipment
  • Linear Power Regulators for DC-DC Converters
  • Post-Regulation for Switching Supplies

Conclusion

With its combination of low dropout voltage, high current capacity, thermal protection, and current limiting features, the LM1086CS-5.0/NOPB from Texas Instruments stands out as a reliable and efficient solution for a wide array of power regulation needs. Its compliance with RoHS standards further ensures that it meets global environmental and regulatory requirements, making it a conscientious choice for both commercial and industrial applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2898 $51.4776
29+ $3.5199 $102.0771
44+ $3.4099 $150.0356
61+ $3.2999 $201.2939
79+ $3.1899 $252.0021
105+ $2.8599 $300.2895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess