EN
  • EN
  • DE

LM1086ILD-3.3

Part No LM1086ILD-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM1086 1.5A Low Dropout Positive Regulators | IC REG LINEAR 3.3V 1.5A 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 27V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1.5V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Family Part Number LM1086
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1196659-LM1086ILD-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1086ILD-3.3 CAD Model

Description

Product Overview: LM1086ILD-3.3 - Texas Instruments

The LM1086ILD-3.3 is a high-performance, low-dropout linear voltage regulator manufactured by Texas Instruments, designed to provide a stable and reliable power supply in a variety of electronic applications. This regulator offers a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic in mixed-voltage systems, and it is capable of delivering up to 1.5A of continuous output current.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Output Current: Capable of delivering 1.5A of continuous current.
  • Low Dropout Voltage: Maintains regulation with a very small difference between the input and output voltages, which improves efficiency and allows operation with a low input voltage.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions.
  • Stable with Low-ESR Capacitors: Stable with ceramic capacitors, which reduces the size and cost of the capacitors needed for the application.
  • Package: Available in a small, surface-mountable LLP package, making it suitable for space-constrained applications.

Applications

The LM1086ILD-3.3 is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Computing Devices
  • Telecommunication Equipment
  • Industrial Control Systems
  • Battery-Powered Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM1086ILD-3.3 is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance for critical applications.

Support and Resources

For additional information, technical support, and resources, customers can access datasheets, application notes, and design tools on the Texas Instruments website to facilitate the integration of the LM1086ILD-3.3 into their projects.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3978 $52.7736
28+ $3.6085 $101.0380
43+ $3.4957 $150.3151
60+ $3.3830 $202.9800
77+ $3.2702 $251.8054
103+ $2.9319 $301.9857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess