EN
  • EN
  • DE

LM109K STEEL

Part No LM109K STEEL
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5.05V 1A TO3-2  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-3-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Box
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 25V
Voltage - Output (Min/Fixed) 5.05V
Current - Output 1A
Current - Quiescent (Iq) 5.2 mA
Current - Supply (Max) 10 mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3-2
Base Product Number LM109
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LM109K STEEL-TI,LM109K STEEL-ND,LM109KSTEEL,TEXTISLM109K STEEL
Standard Package 50
Win Source Part Number 1021336-LM109K STEEL
Ultra Librarian 3D Model Ultra Librarian LM109K STEEL CAD Model

Description

The LM109K STEEL from Texas Instruments is a highly reliable, robust voltage regulator designed for a wide array of applications. Encased in a sturdy steel TO-3 package, this component ensures consistent performance and durability, making it an ideal choice for demanding environments where reliability is paramount.

Key Features and Benefits

  • Fixed Voltage Output: The LM109K STEEL delivers a fixed output voltage of 5V, which is essential for stable operation in many electronic circuits.
  • High Current Capability: With an ability to support up to 1.5A of output current, it is well-suited for powering a range of devices and can handle significant loads with ease.
  • Low Dropout Voltage: This regulator maintains its performance even with minimal differences between the input and output voltages, enhancing its efficiency and making it suitable for low-voltage operations.
  • Thermal and Short Circuit Protection: The built-in thermal overload protection and short circuit protection features safeguard the regulator and the connected components from potential damage due to overheating or circuit faults.
  • Steel TO-3 Package: The robust steel package not only provides excellent heat dissipation but also offers a high level of mechanical protection, ensuring long-term reliability.

Applications

The LM109K STEEL is versatile and can be used in various applications, including:

  • Linear power supplies
  • Battery chargers
  • Motor control systems
  • Automotive electronics
  • Industrial machinery

Quality and Reliability

As a product of Texas Instruments, the LM109K STEEL is designed and manufactured to meet the highest standards of quality and reliability. Users can trust this voltage regulator to deliver consistent performance and withstand the test of time, even in the most challenging conditions.

Conclusion

Whether you're designing a new system or replacing a component in an existing setup, the LM109K STEEL voltage regulator is an excellent choice for ensuring stable power delivery. With its robust design, comprehensive protection features, and reliable performance, it stands out as a superior component for a wide range of electronic applications.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess