EN
  • EN
  • DE

LM1117DT-2.5

Part No LM1117DT-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.8A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 071004-LM1117DT-2.5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1117DT-2.5 CAD Model

Description

The LM1117DT-2.5 is a high performing, low-dropout voltage regulator developed by Texas Instruments.

  • Output Voltage: 2.5V
  • Maximum Input Voltage: 15V
  • Feature: low dropout voltage
  • Features: over-temperature and over-current protection
  • Output Current: up to 800mA
  • Feature: low quiescent current
  • Package: TO-252 package
  • Feature: fixed output voltage

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1250 $50.6250
110+ $0.9231 $101.5410
170+ $0.8943 $152.0310
235+ $0.8654 $203.3690
300+ $0.8366 $250.9800
400+ $0.7500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess