EN
  • EN
  • DE

LM1117DT-3.3

Part No LM1117DT-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.8A 3-Pin(2+Tab) TO-252 Rail / IC REG LDO 3.3V 0.8A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 206280-LM1117DT-3.3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Family Name LM1117
Introduction Date June 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM1117DT-3.3 CAD Model

Description

The LM1117DT-3.3 is a low-dropout linear voltage regulator from Texas Instruments, a global semiconductor design and manufacturing company.

  • Load Current: 800mA
  • Dropout Voltage: 1.2V
  • Output Voltage: 3.3V
  • Output Voltage Deviation: maximum of 2%
  • Features: built-in thermal and current limit circuits
  • Package: TO-252 package (DPAK)

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6499 $51.9920
190+ $0.5333 $101.3270
295+ $0.5166 $152.3970
400+ $0.5000 $200.0000
520+ $0.4833 $251.3160
695+ $0.4333 $301.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,555 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess