EN
  • EN
  • DE

LM1117IDT-3.3/NOPB

Part No LM1117IDT-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 800mA Low-Dropout Linear Regulator | IC REG LINEAR 3.3V 800MA TO252-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1.2V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LM1117
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1196714-LM1117IDT-3.3/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1117IDT-3.3/NOPB CAD Model

Description

Product Overview: LM1117IDT-3.3/NOPB

The LM1117IDT-3.3/NOPB is a low dropout voltage regulator from Texas Instruments, designed to provide a steady 3.3V output from a wide range of input voltages. This component is ideal for a variety of applications, including but not limited to, personal computers, embedded systems, and other electronics that require a stable power supply.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage of 3.3V, which is common for digital circuits and essential for consistent performance.
  • Dropout Voltage: With a low dropout voltage, the LM1117IDT-3.3/NOPB can maintain its output voltage with a minimal difference between the input and output, making it efficient for battery-powered applications.
  • Current Capacity: It can deliver up to 800mA of output current, sufficient for a wide range of devices and circuits.
  • Package: The device comes in a TO-252 (DPAK) package, which is suitable for surface-mount technology and helps in saving board space.
  • Thermal Protection: It has built-in thermal shutdown protection to prevent damage from overheating.
  • Overcurrent Protection: The regulator also includes current limiting features to protect the device and the load from excessive currents.
  • Noise Reduction: An adjustable version is available for applications requiring a customized voltage where the output noise can be reduced through an external capacitor.

Applications

  • Consumer Electronics
  • Embedded Systems
  • PC Peripherals
  • Networking Equipment
  • Active SCSI Terminators

Quality and Reliability

The LM1117IDT-3.3/NOPB is available in a "NOPB" (No Lead (Pb) / RoHS compliant) version, ensuring that it meets current environmental standards for electronic components. Texas Instruments' commitment to quality means that this voltage regulator is designed for high reliability, ensuring a long operational life for the devices it powers.

With its robust design and versatile applications, the LM1117IDT-3.3/NOPB is an excellent choice for designers looking for a reliable voltage regulation solution.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7346 $51.4220
170+ $0.6028 $102.4760
260+ $0.5839 $151.8140
355+ $0.5651 $200.6105
460+ $0.5463 $251.2980
615+ $0.4897 $301.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess