EN
  • EN
  • DE

LM1117LDX-ADJ/NOPB

Part No LM1117LDX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 800MA 8WSON / 800mA Low-Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 15V
Voltage - Output (Min/Fixed) 1.25V
Maximum Output Voltage 13.8V
Maximum Dropout Voltage 1.2V at 800mA
Current - Output 800mA
Current - Quiescent (Iq) 5mA
Current - Supply (Maximum) 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Part Number Series LM1117
Manufacturer Pack Quantity 4,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804748-LM1117LDX-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM1117LDX-ADJ/NOPB CAD Model

Description

Product Overview: LM1117LDX-ADJ/NOPB

The LM1117LDX-ADJ/NOPB is a versatile low-dropout linear voltage regulator from Texas Instruments, designed to provide a reliable power management solution for a wide range of applications. This adjustable version of the LM1117 series allows designers to set the output voltage to a desired value by using external resistors, making it an ideal choice for custom voltage requirements.

Key Features

  • Adjustable Output Voltage: The output voltage can be set from 1.25V to 13.8V with the use of two external resistors, providing flexibility for different voltage needs.
  • Low Dropout Performance: With a dropout voltage typically at 1.2V at full load, the LM1117LDX-ADJ/NOPB maintains efficiency and ensures a stable output even when the input voltage is close to the output voltage.
  • Current Limiting and Thermal Protection: Safety features include built-in current limiting and thermal shutdown, protecting the device and the application from excessive currents and overheating.
  • High Efficiency: The LM1117LDX-ADJ/NOPB is designed to offer high efficiency across a variety of operating conditions, making it suitable for battery-powered devices.
  • Wide Range of Applications: It is ideal for use in local on-card regulation, portable electronics, and adjustable power supplies.

Package and Quality

The regulator is available in a TO-252 package, known for its small footprint and excellent power dissipation characteristics. The NOPB designation indicates that this product is lead-free and RoHS compliant, adhering to environmental standards and regulations.

Reliability and Performance

Manufactured by Texas Instruments, a leader in semiconductor solutions, the LM1117LDX-ADJ/NOPB is designed to meet the highest quality and performance standards. Its robust design ensures reliable operation over a wide range of temperatures, making it suitable for industrial and commercial applications.

With its combination of adjustability, protection features, and high efficiency, the LM1117LDX-ADJ/NOPB from Texas Instruments stands out as a solid choice for designers looking to implement a dependable voltage regulation solution in their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9739 $53.5645
130+ $0.7991 $103.8830
195+ $0.7742 $150.9690
270+ $0.7492 $202.2840
350+ $0.7242 $253.4700
465+ $0.6493 $301.9245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,588 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess