EN
  • EN
  • DE

LM117E/883

Part No LM117E/883
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Military Grade 1.5A Adjustable Output Linear Regulator / LDO 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Contact Plating Lead, Tin
Dropout Voltage 1.5 V
Height 1.905 mm
Lead Free Contains Lead
Length 8.89 mm
Max Input Voltage 41.25 V
Maximum Operating Temperature 125 °C
Max Output Current 500 mA
Max Power Dissipation 2 W
Min Input Voltage 4.25 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 20
Output Current 500 mA
Output Type Adjustable
Output Voltage 37 V
Polarity Positive
Power Dissipation 2 W
Quiescent Current 5 mA
Radiation Hardening Yes
Reference Voltage 1.3 V
RoHS Compliant
Schedule B 8542390000
Thickness 1.753 mm
Width 8.89 mm
Win Source Part Number 1069791-LM117E/883
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM117E/883 CAD Model

Description

The LM117E/883, manufactured by Texas Instruments, is a highly reliable and versatile voltage regulator designed to cater to a wide range of applications. This device is a part of the LM117 series, which is known for its exceptional performance in providing stable and adjustable output voltages. The LM117E/883 is particularly notable for its military-grade specifications, ensuring it meets the stringent requirements of aerospace and defense applications.

Key Features

  • Adjustable Output Voltage: The LM117E/883 offers an output voltage range that can be set from 1.25V to 37V, allowing for a high degree of flexibility to match the specific needs of various circuits and systems.
  • Current Limiting: Built-in current limiting features protect the device and the load from damage due to overcurrent conditions, enhancing the overall reliability of the system.
  • Thermal Overload Protection: The regulator includes thermal overload protection which safeguards the device against excessive temperature rise, thereby ensuring long-term stability and performance.
  • High Output Current: Capable of delivering an output current of up to 1.5A, the LM117E/883 is suitable for a broad array of power applications.
  • Military Specifications: As an 883 series component, it complies with military standards for operating temperature, vibration, and shock, making it ideal for use in harsh environments.

Applications

The LM117E/883 is well-suited for a multitude of applications, particularly where high reliability is paramount. It is commonly used in:

  • Power supplies for aerospace and defense electronics
  • High-performance battery-powered devices
  • Automotive electronics requiring robust voltage regulation
  • Precision instrumentation and test equipment
  • Custom power supply designs that necessitate a variable output voltage

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM117E/883 is no exception. Each device is rigorously tested to ensure it meets the high-quality standards expected in military and aerospace applications. With its robust design and proven track record, the LM117E/883 is an excellent choice for designers seeking a dependable voltage regulator solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess