EN
  • EN
  • DE

LM117HVH/NOPB

Part No LM117HVH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A TO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 57V
Output Current 100mA
PSRR 65dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 1052684-LM117HVH/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM117HVH/NOPB CAD Model

Description

Product Overview: LM117HVH/NOPB

The LM117HVH/NOPB is a high-performance adjustable voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This regulator is designed to offer a greater output voltage range, higher precision, and enhanced reliability for a wide array of applications. Its robust design makes it an ideal choice for power supply circuits that demand stability and flexibility.

Key Features

  • Adjustable Output Voltage: The LM117HVH/NOPB can provide an adjustable output voltage ranging from 1.25V to 57V, which allows for high versatility in various circuit designs.
  • High Current Output: This voltage regulator is capable of delivering up to 1.5A of load current, making it suitable for medium-power applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that shuts down the regulator in case of excessive heat, thus ensuring the safety and longevity of the product.
  • Current Limiting: A current limiting feature is incorporated to protect the regulator and the load from damage due to overcurrent conditions.
  • Low Quiescent Current: The LM117HVH/NOPB maintains a low quiescent current, which helps in achieving a more efficient power usage, especially beneficial in battery-powered devices.

Applications

The LM117HVH/NOPB is a versatile component that can be used in a variety of applications, including:

  • High-efficiency linear regulators
  • Adjustable power supplies
  • Battery chargers
  • Automotive electronics
  • Instrumentation and control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM117HVH/NOPB is no exception. The device is available in a robust TO-39 package and has a military-grade operating temperature range, ensuring reliability in even the most demanding environments. The NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

The LM117HVH/NOPB adjustable voltage regulator is a testament to Texas Instruments' dedication to providing high-quality, reliable components for the electronics industry. With its wide range of output voltages, current capabilities, and protective features, it stands as a superior choice for designers looking to create stable and efficient power supply solutions.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0536 $96.1072
3+ $39.4286 $118.2858
4+ $38.1965 $152.7860
6+ $36.9644 $221.7864
7+ $35.7322 $250.1254
10+ $32.0358 $320.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess