EN
  • EN
  • DE

LM117K STEEL

Part No LM117K STEEL
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1.5A TO3-2 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-3-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Tray
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 37V
Current - Output 1.5A
Current - Quiescent (Iq) 5 mA
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -55°C ~ 125°C
Mounting Through Hole
Case / Package TO-204AA, TO-3
Supplier Device Package TO-3-2
Base Product Number LM117
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LM117K STEEL,296-41511,TEXTISLM117K STEEL,LM117K STEEL-ND
Standard Package 50
Win Source Part Number 1317060-LM117K STEEL
Ultra Librarian 3D Model Ultra Librarian LM117K STEEL CAD Model

Description

LM117K STEEL Voltage Regulator

The LM117K STEEL from Texas Instruments is a highly versatile and reliable voltage regulator designed for a wide array of applications. This adjustable 3-terminal positive voltage regulator is capable of supplying in excess of 1.5A over a 1.2V to 37V output range. It is exceptionally easy to use and requires only two external resistors to set the output voltage. Furthermore, the device features a floating operation for high voltage applications.

Key Features

  • Output Voltage Range: Adjustable from 1.2V to 37V.
  • Output Current: Capable of delivering over 1.5A.
  • Thermal Overload Protection: Ensures the device remains safe under extreme conditions.
  • Current Limiting: Built-in to protect the regulator and the load from fault conditions.
  • Steel TO-3 Package: Rugged steel package for enhanced durability and thermal performance.

Applications

The LM117K STEEL is suitable for a variety of applications, including:

  • Power supplies for instrumentation and control systems.
  • Adjustable power supplies for consumer electronics.
  • Constant current regulators for battery chargers.
  • Automotive electronics that require stable voltage.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM117K STEEL is no exception. This voltage regulator is designed to meet the rigorous standards of stability and performance that users have come to expect from Texas Instruments products. Whether for industrial, commercial, or consumer applications, the LM117K STEEL is an excellent choice for those in need of a robust and flexible voltage regulation solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess