EN
  • EN
  • DE

LM12458CIV/NOPB

Part No LM12458CIV/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ACQUISITION SYS 12BIT 44-PLCC / 8-Channel Single ADC SAR 114ksps 12-bit+Sign Parallel 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 140k
Data Interface Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 778645-LM12458CIV/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM12458
Introduction Date July 01, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM12458CIV/NOPB CAD Model

Description

The LM12458CIV/NOPB is a high-performance, precision operational amplifier from Texas Instruments, renowned for its reliability and versatility. This device offers a unique combination of features that make it an excellent choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Quad Operational Amplifiers: The LM12458CIV/NOPB contains four independent, high-gain, internally frequency-compensated operational amplifiers designed to operate from a single power supply or dual supplies.
  • Low Power Consumption: This component is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Supply Range: It can operate from a wide range of power supply voltages, including single supplies from 3V to 32V and dual supplies of ±1.5V to ±16V, providing flexibility in various circuit configurations.
  • Input Offset Voltage: The LM12458CIV/NOPB boasts a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
  • Differential Input Voltage Range: The device can handle differential input voltages equal to the power supply voltage, enhancing its performance in differential signal applications.
  • Output Short-Circuit Protection: Built-in output short-circuit protection ensures that the device remains safe and stable under fault conditions.
  • Noise Performance: It features excellent noise performance for high-fidelity and precise analog signal processing.

Applications

The LM12458CIV/NOPB is well-suited for a variety of applications, such as:

  • Transducer amplifiers
  • DC gain blocks
  • All operational amplifier circuits requiring low power consumption
  • Analog signal conditioning and processing
  • Automotive control systems
  • Battery-powered and portable devices

Quality and Environmental Compliance

The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, the device is designed to meet or exceed the stringent requirements of the automotive industry, ensuring high reliability and performance in harsh conditions.

You May Also Be Interested in

Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7656 $93.5312
3+ $38.3718 $115.1154
5+ $37.1727 $185.8635
6+ $35.9736 $215.8416
8+ $34.7745 $278.1960
10+ $31.1771 $311.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess