EN
  • EN
  • DE

LM135AH

Part No LM135AH
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO (NDT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -55°C to 150°C
Output Type Analog Voltage
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±1°C (±2.7°C)
Testing Conditions 25°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 150°C
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 071019-LM135AH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM135AH CAD Model

Description

The LM135AH from Texas Instruments is a highly reliable and robust temperature sensor that is designed to provide precise measurements over a wide range of temperatures.

  • Operating Principle: Two-terminal zener
  • Temperature Coefficient: +10 mV/°K
  • Temperature Range: -55°C to 150°C
  • Accuracy @ 25°C: ±0.5°C
  • Accuracy over Temperature Range: ±1.5°C over the full -55°C to 150°C temperature range
  • Output Impedance: Low output impedance
  • Output: Linear output
  • Calibration: Precise inherent calibration
  • Package: TO-46 metal can package
  • Response: Rapid response to temperature changes
  • Supply Voltage: 5V to 30V

You May Also Be Interested in

Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1195 $54.2390
4+ $25.4030 $101.6120
7+ $24.5448 $171.8136
9+ $22.8284 $205.4556
12+ $21.9702 $263.6424
15+ $21.1120 $316.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess