The LM136AH-2.5/883 is a precision voltage reference from Texas Instruments, designed to offer a stable 2.5V output with a tight tolerance. This high-quality component is engineered to meet the rigorous standards of the 883 military specification, making it an ideal choice for demanding applications in aerospace, defense, and other sectors where reliability is paramount.
Key Features
- Output Voltage: Precisely 2.5 volts, ideal for various analog and digital circuits.
- Temperature Coefficient: Low tempco ensures stable performance across a wide temperature range.
- Low Dynamic Impedance: Ensures good load regulation in response to varying load conditions.
- Long-Term Stability: Designed for a high degree of reliability over time, reducing the need for recalibration.
- Military Specifications: Compliant with MIL-STD-883, ensuring robustness and durability in extreme conditions.
Applications
The LM136AH-2.5/883 is versatile and can be used in a variety of applications, including:
- Digital Voltmeters
- Power Supplies
- Analog-to-Digital Converters (ADCs)
- Digital-to-Analog Converters (DACs)
- Precision Current Regulators
- Portable Instruments and Equipment
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the LM136AH-2.5/883 is no exception. Each device is meticulously tested to ensure it meets the high standards expected by customers, especially in mission-critical applications. With its robust construction and proven design, this voltage reference is built to deliver consistent performance, even under the most challenging conditions.
Technical Specifications
Parameter
Value
Output Voltage
2.5V
Temperature Coefficient
Typically 20ppm/°C
Dynamic Impedance
0.6 Ohms (max)
Operating Temperature Range
-55°C to +125°C
Compliance
MIL-STD-883
For detailed information, datasheets, and support, visit the Texas Instruments official website or contact your local TI representative.