EN
  • EN
  • DE

LM139AJ/883

Part No LM139AJ/883
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW POWER LOW OFFSET VOLTAGE QUA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type Differential
Number of Elements 4
Output Type Open-Collector, Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 1000pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
CMRR, PSRR (Typ) 70dB CMRR, 60dB PSRR
Propagation Delay (Max) 1.3µs (Typ)
Hysteresis 10mV
Temperature Range - Operating -55°C ~ 125°C
Package / Case 14-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614150-LM139AJ/883
Ultra Librarian 3D Model Ultra Librarian LM139AJ/883 CAD Model

Description

The LM139AJ/883 is a high-performance, precision quadruple comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to operate over a wide range of voltages, from a single 2V supply up to a dual ±15V supply, making it extremely versatile for a variety of applications in the industrial, military, and aerospace sectors.

Featuring low supply current drain independent of the power supply voltage, the LM139AJ/883 is optimized for low power consumption while maintaining a high level of accuracy. This makes it an ideal choice for battery-powered systems and portable devices where energy efficiency is paramount.

The comparator is characterized for operation over the full military temperature range of -55°C to +125°C. Its robust design ensures reliable performance under extreme conditions, which is crucial for mission-critical applications where precision and durability are non-negotiable.

With its fast response time and low input bias current, the LM139AJ/883 is capable of precise voltage level detection and control. Its ability to drive lamps, relays, and other output devices directly, coupled with its open-collector outputs, allows for flexible interfacing with logic systems and other components.

The LM139AJ/883 comes in a hermetically sealed ceramic package, which provides excellent thermal and mechanical protection. The package is also designed to meet the stringent requirements of the MIL-STD-883 standard, ensuring top-tier performance and reliability.

This product is not only a testament to Texas Instruments' commitment to quality and performance but also to their dedication to serving high-reliability industries with components that can withstand the toughest conditions. Whether you're designing a critical system for aerospace or seeking reliable components for industrial applications, the LM139AJ/883 from Texas Instruments is a choice you can trust.

For more detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments product page or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Rochester Electronics
93S46DM
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess