EN
  • EN
  • DE

LM139AWB

Part No LM139AWB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad Differential Comparator 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
Input Bias Current 100 nA
Input Offset Voltage (Vos) 2 mV
Lead Free Contains Lead
Length 9.21 mm
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 1 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Nominal Supply Current 2 mA
Number of Channels 4
Number of Elements 4
Number of Pins 14
Packaging Rail/Tube
Radiation Hardening No
Response Time 1.3 µs
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 1.59 mm
Voltage Gain 106.02 dB
Width 5.97 mm
Win Source Part Number 1026652-LM139AWB
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM139AWB CAD Model

Description

The LM139AWB is a high-performance, low-power quad differential comparator produced by Texas Instruments. This versatile device is designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±18V supply. Its low voltage operation and low current draw make it suitable for battery-powered systems, while its wide voltage range provides flexibility for various applications.

Featuring low input bias currents, the LM139AWB is capable of comparing voltages near ground level even though it is operated from a single power supply voltage. Its ability to operate from a single power supply simplifies its integration into a wide array of circuit designs. Furthermore, the LM139AWB's low input offset voltage minimizes errors, which is crucial for precision applications.

The device includes four independent comparators, each with its own set of inputs and an output. This allows for multiple comparisons within a single package, reducing space and cost in circuit designs. The outputs of the LM139AWB are NPN transistor outputs that can be connected to other elements of a circuit, such as LEDs or relays, to indicate the comparator's state or trigger subsequent actions based on the comparison results.

With its fast response time and stable operation, the LM139AWB is an excellent choice for applications requiring multiple voltage level detections, such as window comparators, voltage monitors, and analog-to-digital converters. It is also widely used in motor control circuits, limit switches, and various forms of signal processing.

The LM139AWB is available in various packages, including the standard 14-pin DIP, making it easy to integrate into both through-hole and surface-mount technology (SMT) designs. Its operating temperature range from -55°C to +125°C ensures reliability across a broad spectrum of environmental conditions, making it suitable for industrial, automotive, and consumer electronics applications.

Texas Instruments has a reputation for producing high-quality, reliable components, and the LM139AWB is no exception. It is a testament to their commitment to providing innovative solutions that meet the needs of modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess