EN
  • EN
  • DE

LM139D

Part No LM139D
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOWPOWER QUAD VOLTAGE COMPARATORS | IC QUAD DIFF COMPARATOR 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 30V, ±1V ~ 15V
Voltage - Input Offset (Maximum) 5mV at 30V
Current - Input Bias (Maximum) 0.1μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 2mA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LM139
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1196846-LM139D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM139D CAD Model

Description

The LM139D is a quad differential comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision device is engineered to function with a single or dual power supply system, making it incredibly versatile for a wide range of applications.

Key Features

  • Wide Voltage Range: The LM139D operates from a single power supply over a wide range of voltages, from 2V to 36V, or from a dual power supply of ±1V to ±18V, providing flexibility for various circuit configurations.
  • Low Supply Current Drain: It has a low supply current drain, independent of the magnitude of the power supply voltage, which makes it suitable for battery-powered devices and other low-power applications.
  • Low Input Biasing Current: The device features a low input biasing current, which enhances its performance in analog circuits by minimizing errors.
  • Low Input Offset Current and Voltage: The LM139D is characterized by low input offset current and offset voltage, which contribute to a high degree of precision in comparator applications.
  • Output Compatibility: Its output can be connected to other voltage levels regardless of the supply voltage, which makes it compatible with TTL, MOS, and CMOS logic systems.
  • Differential Input Voltage Range: The comparator can handle a differential input voltage range equal to the power supply voltage, allowing for a broad range of input signals.

Applications

The LM139D is widely used in various electronic applications due to its precision and versatility. It is ideal for use in:

  • Industrial control systems
  • Voltage level detection
  • Battery chargers
  • Window comparators
  • Analog-to-digital converters
  • High-speed signaling

Package and Quality

The LM139D comes in a standard 14-pin SOIC package that is compact and suitable for surface-mount technology (SMT). Texas Instruments is committed to the highest quality and reliability standards, and the LM139D is no exception, ensuring performance and durability for industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1889 $50.3447
56+ $1.7960 $100.5760
87+ $1.7399 $151.3713
119+ $1.6837 $200.3603
154+ $1.6276 $250.6504
206+ $1.4592 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess