EN
  • EN
  • DE

LM140LAH-15/NOPB

Part No LM140LAH-15/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM140LQML Series 3-Terminal Positive Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 15V
Voltage Dropout (Maximum) 2V @ 1A
Output Current 100mA
Operating Supply Current 3mA ~ 4.5mA
PSRR 72dB (120Hz)
Protection Features Over Temperature. Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-205AD, TO-39-3 Metal Can
Manufacturer Package TO (NDT)
Win Source Part Number 1196864-LM140LAH-15/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM140L
Introduction Date February 01, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM140LAH-15/NOPB CAD Model

Description

The LM140LAH-15/NOPB is a high-performance, positive voltage regulator designed and manufactured by Texas Instruments. This linear voltage regulator is capable of delivering a fixed output voltage of 15V with an output current of up to 1A. It is an ideal choice for a wide range of applications, including local on-card regulation, programmable output regulation, or constant current regulation, thanks to its versatility and robustness.

Key Features

  • Output Voltage: Precisely regulated 15V output, ideal for consistent power supply needs.
  • Output Current: Capable of delivering up to 1A, suitable for a variety of electronic devices and circuits.
  • Thermal Overload Protection: Ensures the device operates within safe temperature ranges, enhancing reliability and longevity.
  • Short Circuit Protection: Offers built-in protection against short circuits, further ensuring the safety of the device and connected components.
  • Safe-Area Compensation: Makes the regulator immune to immediate output overload, providing stable performance under different load conditions.
  • Low Bias Current: The device features low quiescent current, making it suitable for battery-powered applications where power efficiency is crucial.
  • Package Type: Housed in a TO-39 package, it is designed for easy integration into a variety of circuit designs.
  • Quality and Reliability: Texas Instruments' commitment to quality ensures that the LM140LAH-15/NOPB is a reliable component for long-term use.

Applications

The LM140LAH-15/NOPB is versatile and can be used in a multitude of applications, including:

  • Power supplies for analog circuits
  • Post-regulation for switching supplies
  • Constant current regulators
  • Battery chargers
  • Automotive electronics
  • Embedded systems

With its robust feature set and Texas Instruments' reputation for high-quality components, the LM140LAH-15/NOPB is an excellent choice for designers and engineers looking to ensure stable and reliable power delivery in their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3835 $67.1505
6+ $18.3659 $110.1954
9+ $17.7920 $160.1280
12+ $17.2181 $206.6172
16+ $16.6441 $266.3056
21+ $14.9223 $313.3683
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess