EN
  • EN
  • DE

LM150K STEEL/NOPB

Part No LM150K STEEL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A TO3-2 / Standard Regulator Pos 1.2V to 33V 3A 3-Pin(2+Tab) TO-3 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 35V
Output Voltage 1.2V
Output Voltage MAX 33V
Output Current 3A
PSRR 65dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -55°C ~ 150°C
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3-2
Win Source Part Number 778651-LM150K STEEL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM150
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM150K STEEL/NOPB CAD Model

Description

The LM150K STEEL/NOPB is a versatile and reliable voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of the LMx50 series of regulators, which are known for their robust performance in a wide range of applications. The LM150K STEEL/NOPB provides the perfect blend of flexibility and durability, making it an ideal choice for demanding environments.

Key Features

  • Output Voltage: The LM150K STEEL/NOPB offers an adjustable output voltage from 1.2V to 33V, which can be set using external resistors. This feature allows designers to tailor the output to meet specific requirements for various applications.
  • Current Output: It is capable of delivering up to 3A of load current, providing sufficient power for a multitude of devices.
  • Thermal Regulation: This regulator is equipped with excellent thermal regulation to maintain stability across operational temperature ranges. It ensures consistent performance even under thermal stress.
  • Protection Features: The LM150K STEEL/NOPB includes built-in protection mechanisms such as current limiting, thermal shutdown, and safe-area compensation, which safeguard the device and the load from potential damage due to excessive power or temperature conditions.
  • Package: The device comes in a robust STEEL package, signifying a metal can (TO-3) form factor that enhances thermal performance and mechanical durability.
  • Lead(Pb)-Free and RoHS Compliant: The NOPB designation indicates that this product is provided in a lead-free package and is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally-sensitive applications.

Applications

The LM150K STEEL/NOPB is a versatile component that can be used in a variety of applications, including but not limited to:

  • Linear power supplies
  • Battery chargers
  • Motor control systems
  • Automotive electronics
  • High-performance audio equipment

With its combination of adjustability, power capability, and protection features, the LM150K STEEL/NOPB from Texas Instruments stands out as a reliable choice for designers seeking a high-quality voltage regulator for their power management needs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8553 $53.4083
26+ $3.9839 $103.5814
39+ $3.8594 $150.5166
54+ $3.7349 $201.6846
70+ $3.6104 $252.7280
93+ $3.2369 $301.0317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess