EN
  • EN
  • DE

LM20134MHE/NOPB

Part No LM20134MHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.68V
Output Current 4A
Frequency - Switching 410kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1052752-LM20134MHE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM20134MHE/NOPB CAD Model

Description

Product Overview: LM20134MHE/NOPB

The LM20134MHE/NOPB is a high-performance, adjustable-frequency synchronous buck regulator from Texas Instruments. This advanced power solution is designed to deliver up to 4A of continuous load current with excellent power efficiency. Its versatility makes it suitable for a wide range of applications, including networking, telecommunications, and industrial systems.

Key Features

  • Output Voltage Range: The regulator provides an adjustable output voltage range from 0.8V to 5.5V, allowing for flexible use in various circuit designs.
  • High Efficiency: With integrated MOSFETs, the LM20134MHE/NOPB achieves high efficiency, which is critical for maintaining low power dissipation and thermal performance.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 300kHz to 1MHz, enabling designers to optimize the regulator for efficiency or component size.
  • Stability: The device is stable with ceramic output capacitors, ensuring reliable performance under diverse operating conditions.
  • Protection Features: It includes a range of protection features such as overvoltage, undervoltage, overtemperature, and current limit protections, safeguarding the system against various fault conditions.
  • Thermal Performance: The exposed pad TSSOP-16 package enhances the thermal performance, making it capable of handling higher power applications without overheating.

Applications

  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial and Test Equipment
  • FPGA, DSP, and ASIC Power Supplies

Quality and Reliability

The LM20134MHE/NOPB is manufactured by Texas Instruments, a leader in semiconductor solutions. It meets rigorous industry standards for quality and reliability, ensuring long-term performance in critical applications. The device's NOPB (No Lead (Pb) Options Available) designation indicates that it is designed for lead-free and RoHS-compliant manufacturing processes.

With its comprehensive features and robust design, the LM20134MHE/NOPB synchronous buck regulator stands out as a superior choice for engineers looking for a high-quality power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9000 $53.1000
21+ $4.8411 $101.6631
32+ $4.6898 $150.0736
45+ $4.5385 $204.2325
57+ $4.3872 $250.0704
77+ $3.9334 $302.8718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess