EN
  • EN
  • DE

LM201AJ

Part No LM201AJ
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033063-LM201AJ
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM201AJ CAD Model

Description

The LM201AJ is a high-performance operational amplifier from Texas Instruments, designed to deliver exceptional accuracy and stability. This operational amplifier is part of the LMx01 series and is particularly well-suited for applications that require low input bias currents and offset parameters. The LM201AJ is an ideal choice for precision analog circuits, including instrumentation, data acquisition systems, and filters.

Key Features

  • Low Input Offset Voltage: The LM201AJ provides a low input offset voltage, which minimizes error in high-precision circuit designs.
  • Low Input Bias Current: With its low input bias current, the LM201AJ is perfect for applications that require a high input impedance.
  • High Gain Bandwidth: This operational amplifier offers a high gain bandwidth product, making it suitable for a variety of audio and signal processing applications.
  • Wide Supply Voltage Range: The LM201AJ operates on a wide supply voltage range, allowing for flexibility in various circuit configurations.
  • Short-Circuit Protection: The device includes short-circuit protection, enhancing the reliability and longevity of both the amplifier and the overall circuit.

Applications

  • Instrumentation Amplifiers
  • Analog Signal Processing
  • Data Acquisition Systems
  • Active Filters
  • Precision Current Sensing

The LM201AJ operational amplifier is available in a hermetically sealed metal can package, ensuring robust performance even in harsh environmental conditions. Its proven design and the backing of Texas Instruments' reputation for quality make it a reliable choice for both commercial and industrial applications.

Whether you're designing a sophisticated measurement device or a high-fidelity audio system, the LM201AJ from Texas Instruments provides the precision and stability needed to achieve outstanding results. Its combination of features ensures that it can meet the rigorous demands of a wide range of electronic circuits, making it a versatile component for any designer's toolkit.

You May Also Be Interested in

TT Electronics
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
TT Electronics
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Samsung
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess