The LM22670MR-5.0 is a highly efficient, precision, step-down voltage regulator designed and manufactured by Texas Instruments. This robust component is part of the LM22670 series, which is known for its reliability and performance in a wide range of applications. With an output voltage fixed at 5.0V, the LM22670MR-5.0 is an ideal choice for powering moderate to high-power electronics that require a stable and efficient power supply.
Key Features
- Output Voltage: Fixed at 5.0V, providing a precise voltage supply for consistent operation.
- Output Current: Capable of delivering up to 3A of continuous current to meet the demands of various applications.
- High Efficiency: With an innovative design, this regulator maintains high efficiency across a wide range of load conditions.
- Thermal Performance: Enhanced thermal performance allows for reliable operation even under high power or high ambient temperature conditions.
- Adjustable Switching Frequency: The switching frequency can be adjusted from 150 kHz to 400 kHz, allowing for flexibility in design and optimization of the power supply.
- Protection Features: Includes built-in thermal shutdown, current limit, and under-voltage lockout to ensure the safety and longevity of both the regulator and the powered device.
Applications
The LM22670MR-5.0 is versatile and can be used in a variety of applications, including:
- Industrial power systems
- Automotive electronics
- Telecommunications equipment
- Point-of-load power supplies
- Embedded systems
Package and Quality
This regulator is available in a PSOP-8 package, which offers a compact footprint while still providing excellent power dissipation capabilities. Texas Instruments is committed to the highest quality standards, and the LM22670MR-5.0 is no exception. It is designed to meet the rigorous demands of the industry and ensure reliable performance over the product's lifespan.
For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page or datasheet for the LM22670MR-5.0.