EN
  • EN
  • DE

LM22670QTJ-ADJ

Part No LM22670QTJ-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM22670/LM22670Q 42V, 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197098-LM22670QTJ-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22670QTJ-ADJ CAD Model

Description

Introducing the LM22670QTJ-ADJ from Texas Instruments

The LM22670QTJ-ADJ is a versatile and efficient voltage regulator designed by the renowned semiconductor manufacturer, Texas Instruments. This product is part of the LM22670 series, which are monolithic integrated circuits designed for step-down voltage conversion. The device is ideal for a wide range of applications, including industrial, automotive, and telecommunications equipment.

The LM22670QTJ-ADJ is capable of driving up to 3A of load current with excellent line and load regulation. It operates over a wide input voltage range from 4.5V to 42V, making it suitable for systems that experience wide variations in supply voltage. This flexibility is particularly useful in battery-powered applications where input voltage can fluctuate significantly.

One of the key features of this adjustable voltage regulator is its ability to provide a user-selectable output voltage. This is achieved through an external resistor divider, allowing for a range of output voltages from 1.285V to 37V. This adjustable output makes the LM22670QTJ-ADJ highly versatile and adaptable to specific circuit requirements.

The device incorporates a number of protective features to ensure robust performance in challenging conditions. These include thermal shutdown, current limit, and under-voltage lockout. The thermal shutdown prevents the regulator from overheating, while the current limit protects against overcurrent conditions. The under-voltage lockout ensures that the regulator operates at a safe input voltage level.

With its high-efficiency operation, the LM22670QTJ-ADJ also features a low-dropout mode, which helps to maintain regulation even when the input voltage is very close to the output voltage. This is particularly important for battery-powered applications where maximizing the usable range of the battery voltage is crucial.

For ease of use, the LM22670QTJ-ADJ is available in a thermally-enhanced, space-saving 16-pin WQFN package. This package is designed to minimize the footprint on the PCB while also ensuring adequate heat dissipation for reliable operation under full-load conditions.

In summary, the LM22670QTJ-ADJ from Texas Instruments is a high-performance, adjustable voltage regulator that offers flexibility, reliability, and efficiency for a wide array of power management applications.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess