EN
  • EN
  • DE

LM22671QMRX-5.0/NOPB

Part No LM22671QMRX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.5A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 778668-LM22671QMRX-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22671QMRX-5.0/NOPB CAD Model

Description

The LM22671QMRX-5.0/NOPB is a robust, high-performance integrated circuit (IC) from Texas Instruments, designed to cater to a wide array of power management applications. This particular model is a member of the LM22671 series, which are buck regulator integrated circuits that provide a fixed output voltage of 5.0V with high efficiency and excellent load and line regulation.

Key Features

  • Output Voltage: Fixed 5.0V output with high accuracy.
  • Current Capability: Capable of delivering up to 1A of continuous output current.
  • Efficiency: High-efficiency operation with peak efficiencies up to 95%, which is achieved through an integrated synchronous rectifier.
  • Thermal Performance: Enhanced thermal performance with a wide operating temperature range, making it suitable for industrial applications.
  • Protection Features: Includes over-current protection, thermal shutdown, and under-voltage lockout to ensure the longevity and reliability of the IC and the end application.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 1MHz, allowing for flexibility in the design of the power supply, including the use of smaller external components.

Applications

The LM22671QMRX-5.0/NOPB is ideal for a variety of applications, including but not limited to:

  • Point-of-Load applications from 5V or 12V rails
  • Aftermarket automotive supplies
  • Green electronics/Appliances
  • Industrial and telecom power systems

Quality and Reliability

As with all Texas Instruments products, the LM22671QMRX-5.0/NOPB is manufactured to the highest quality standards, ensuring reliable performance in the field. The "NOPB" suffix indicates that this product is offered in an environmentally-friendly, lead-free package. Additionally, the device is qualified for automotive applications, as indicated by the "Q" in its part number, which means it has undergone rigorous testing to meet the stringent requirements of the automotive industry.

Easy Integration

With its simple external circuitry and adjustable switching frequency, the LM22671QMRX-5.0/NOPB is easy to integrate into a wide range of power supply designs. Its small footprint and reduced component count make it an excellent choice for space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess