EN
  • EN
  • DE

LM22673MRE-ADJ

Part No LM22673MRE-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 089967-LM22673MRE-ADJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22673MRE-ADJ CAD Model

Description

The LM22673MRE-ADJ from Texas Instruments is a highly innovative and versatile power management component.

  • Type: Step-down voltage regulator (buck converter)
  • Output Voltage Range: 1.285V to 37V
  • Input Voltage Range: 4.5V to 42V
  • Output Current: Maximum output current of 3A
  • Efficiency: Up to 95%
  • Switching Frequency: Fixed switching frequency of 500 kHz
  • Protection Features: Thermal shutdown, cycle-by-cycle current limit, and output over-voltage protection
  • Package: 8-pin WSON

You May Also Be Interested in

Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2833 $52.5328
38+ $2.6940 $102.3720
58+ $2.6099 $151.3742
80+ $2.5257 $202.0560
103+ $2.4415 $251.4745
138+ $2.1889 $302.0682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,690 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess